Texas Instruments High-Performance Analog Current Regulation/Management TPS259573DSGR

Description
Electronic Fuse Regulator 4A 8-WSON (2x2)
Request a Quote Datasheet
Description
Electronic Fuse Regulator 4A 8-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-50501-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-50501-1-ND
Current Regulation/Management 296-50501-1-ND
Electronic Fuse Regulator 4A 8-WSON (2x2)

Electronic Fuse Regulator 4A 8-WSON (2x2)

Buy Now Datasheet
Current Regulation/Management - 296-50501-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-50501-2-ND
Current Regulation/Management 296-50501-2-ND
Electronic Fuse Regulator 4A 8-WSON (2x2)

Electronic Fuse Regulator 4A 8-WSON (2x2)

Buy Now Datasheet
Current Regulation/Management - 296-50501-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-50501-6-ND
Current Regulation/Management 296-50501-6-ND
Electronic Fuse Regulator 4A 8-WSON (2x2)

Electronic Fuse Regulator 4A 8-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
4A Power Management IC
734-TPS259573DSGR
4A Power Management IC 734-TPS259573DSGR
2.7-V to 18-V, 34mΩ, 0.5-4A eFuse with over voltage protection in small WSON package 8-WSON -40 to 125 Product overview: TPS259573DSGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259573DSGR can be used for catalog matching and distributor lookup.

2.7-V to 18-V, 34mΩ, 0.5-4A eFuse with over voltage protection in small WSON package 8-WSON -40 to 125 Product overview: TPS259573DSGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259573DSGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - TPS259573DSGR - 851559-TPS259573DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPS259573DSGR
851559-TPS259573DSGR
PMIC - PMIC - Current Regulation/Management - TPS259573DSGR 851559-TPS259573DSGR
Manufacturer: Texas Instruments Win Source Part Number: 851559-TPS259573DSGR Features: Regulator Package: Reel - TR Family Name: TPS259573 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS259573DSGR-ND, 296-50501-6, 296-50501-1, 296-50501-2

Manufacturer: Texas Instruments
Win Source Part Number: 851559-TPS259573DSGR
Features: Regulator
Package: Reel - TR
Family Name: TPS259573
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS259573DSGR-ND, 296-50501-6, 296-50501-1, 296-50501-2

Buy Now Datasheet
Current Regulation/Management - TPS259573DSGR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS259573DSGR
Current Regulation/Management TPS259573DSGR
IC PWR MGMT EFUSE 2.7-18V 8WSON

IC PWR MGMT EFUSE 2.7-18V 8WSON

Supplier's Site Datasheet
PMIC - Current Regulation/Management - TPS259573DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS259573DSGR
PMIC - Current Regulation/Management TPS259573DSGR
IC PWR MGMT EFUSE 2.7-18V 8WSON

IC PWR MGMT EFUSE 2.7-18V 8WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-50501-1-ND 734-TPS259573DSGR 851559-TPS259573DSGR TPS259573DSGR TPS259573DSGR
Product Name Current Regulation/Management 4A Power Management IC PMIC - PMIC - Current Regulation/Management - TPS259573DSGR Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; 8-WFDFN Exposed Pad Other; Reel - TR Other; 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data