Texas Instruments High-Performance Analog 5A Power Management IC TPS259270DRCR

Description
4.5-V to 18-V, 28mΩ, 1-5A eFuse with driver for external blocking FET 10-VSON -40 to 85 Product overview: TPS259270DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259270DRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.5-V to 18-V, 28mΩ, 1-5A eFuse with driver for external blocking FET 10-VSON -40 to 85 Product overview: TPS259270DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259270DRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Power Management IC
734-TPS259270DRCR
5A Power Management IC 734-TPS259270DRCR
4.5-V to 18-V, 28mΩ, 1-5A eFuse with driver for external blocking FET 10-VSON -40 to 85 Product overview: TPS259270DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259270DRCR can be used for catalog matching and distributor lookup.

4.5-V to 18-V, 28mΩ, 1-5A eFuse with driver for external blocking FET 10-VSON -40 to 85 Product overview: TPS259270DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259270DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - TPS259270DRCR - 757644-TPS259270DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPS259270DRCR
757644-TPS259270DRCR
PMIC - PMIC - Current Regulation/Management - TPS259270DRCR 757644-TPS259270DRCR
Manufacturer: Texas Instruments Win Source Part Number: 757644-TPS259270DRCR Packaging: Reel Mounting Style: SMD Function: Electronic Fuse Output Current: 5A Accuracy: ±8% Categories: Integrated Circuits Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Parts Input Voltage (V): 4.5V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 757644-TPS259270DRCR
Packaging: Reel
Mounting Style: SMD
Function: Electronic Fuse
Output Current: 5A
Accuracy: ±8%
Categories: Integrated Circuits
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Parts Input Voltage (V): 4.5V ~ 18V

Buy Now
Current Regulation/Management - 296-48191-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-48191-2-ND
Current Regulation/Management 296-48191-2-ND
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now Datasheet
Current Regulation/Management - 296-48191-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-48191-1-ND
Current Regulation/Management 296-48191-1-ND
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now Datasheet
Current Regulation/Management - 296-48191-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-48191-6-ND
Current Regulation/Management 296-48191-6-ND
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now Datasheet
Current Regulation/Management - TPS259270DRCR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS259270DRCR
Current Regulation/Management TPS259270DRCR
IC EFUSE 18V BFET DVR 5A 10VSON

IC EFUSE 18V BFET DVR 5A 10VSON

Supplier's Site Datasheet
PMIC - Current Regulation/Management - TPS259270DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS259270DRCR
PMIC - Current Regulation/Management TPS259270DRCR
IC EFUSE 18V BFET DVR 5A 10VSON

IC EFUSE 18V BFET DVR 5A 10VSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 734-TPS259270DRCR 757644-TPS259270DRCR 296-48191-2-ND TPS259270DRCR TPS259270DRCR
Product Name 5A Power Management IC PMIC - PMIC - Current Regulation/Management - TPS259270DRCR Current Regulation/Management Current Regulation/Management PMIC - Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CAT6243-ADJMT5T3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 1 amps
View Details
Voltage Regulators - 1220621 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Motor Drivers, Controllers - A5977GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24086DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details