Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-HVSSOP
Single Output LDO, 400mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking 8-MSOP-PowerPAD 0 to 70 Product overview: TPPM0302DGNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 400mA, 3.3V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 400mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPPM0302DGNR can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3.3V, 1V Dropout, MOS, PDSO8
IC REG LIN 3.3V 400MA 8MSOP PWR
IC REG LIN 3.3V 400MA 8MSOP PWR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPPM0302DGNR-ND | 776-TPPM0302DGNR | TPPM0302DGNR | TPPM0302DGNR | TPPM0302DGNR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual 400mA 3.3V MSOP LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; HTSSOP | SSOP; Other; TSSOP8 | ||
| Special Features | Reverse Voltage Protection |