Manufacturer: ON Semiconductor
Win Source Part Number: 053746-SVC236-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 16.84pF @ 6.5V, 1MHz
Voltage - Peak Reverse (Max): 16V
Capacitance Ratio: 5
Capacitance Ratio Condition: C1/C6.5
Q @ Vr, F: 70 @ 3V, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-CP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
DIODE FM VARICAP TWIN VR 6.5V CP
Varactor Diodes FM VARICAP TWIN VR 6.5V
DIODE FM VARICAP TWIN VR 6.5V CP
VARACTOR DIODE, 16.84PF, SOT-23; Capacitance Cd Max @ Vr F:16.84pF; Forward Current If(AV):-; Repetitive Reverse Voltage Vrrm Max:16V; Operating Temperature Max:125°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Varactor Diodes | Diodes | Varactor Diodes |
| Product Number | 053746-SVC236-TB-E | SVC236-TB-E | SVC236-TB-E | SVC236-TB-E | 99AC4453 |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SVC236-TB-E | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Variable Capacitance (Varicaps, Varactors) | Varactor Diode, 16.84Pf, Sot-23; Capacitance Cd Max @ Vr F Onsemi |
| Life Cycle Stage | Active | Removed; Obsolete | |||
| Package | 3-CP | 3-CP | CP | SOT23; SOT-23 | |
| CDmin/CDmax | 5 | ||||
| CT | 16.84 pF | 16.84 pF |