Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 103993-JDV2S09FSTPL3
Packaging: Reel - TR
Diode Type: Standard - Single
Capacitance @ Vr, F: 11.1pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 10V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: fSC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
DIODE VARICAP VCO 10V FSC Product overview: JDV2S09FSTPL3 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-JDV2S09FSTPL3 can be used for catalog matching and distributor lookup.
DIODE VARICAP VCO 10V FSC
Varactor Diodes Variable CAP Diode 10V Vr 2.1CT 11pF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | Varactor Diodes | Varactor Diodes |
| Product Number | 103993-JDV2S09FSTPL3 | 282-JDV2S09FSTPL3 | JDV2S09FSTPL3 | JDV2S09FSTPL3 |
| Product Name | RF Diodes - JDV2S09FSTPL3 | 10V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes |
| Configuration | Single | |||
| Diode Type | Standard - Single | |||
| Life Cycle Stage | Active | Declining; Not For New Designs | ||
| Package | fSC | Tape & Reel (TR) | fSC | fSC-2 |