Varactor Diode Dual Common Cathode 16V 58.8pF 3-Pin SC-59 T/R Product overview: SVC203C-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 58.8pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 16V, 58.8pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC203C-TB-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 121557-SVC203C-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 13.4pF @ 9V, 1MHz
Voltage - Peak Reverse (Max): 16V
Capacitance Ratio: 4.6
Capacitance Ratio Condition: C1/C9
Q @ Vr, F: 60 @ 3V, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-CP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Varactor Diodes FM VARICAP TWIN VR 8V
DIODE FM VARICAP TWIN VR 8V CP
DIODE FM VARICAP TWIN VR 8V CP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | Diodes | Varactor Diodes |
| Product Number | 282-SVC203C-TB-E | 121557-SVC203C-TB-E | SVC203C-TB-E | SVC203C-TB-E | SVC203C-TB-E |
| Product Name | Dual 16V 58.8pF Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - SVC203C-TB-E | Varactor Diodes | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | Tape and Reel | 3-CP | CP | 3-CP | |
| RoHS Compliant | RoHS | ||||
| Life Cycle Stage | Active | Removed; Obsolete |