onsemi Dual 16V Diode and Rectifier SVC276-TL-E

Description
Varactor Diode, 16V, 50nA, CR=3.1, Q=100, Monolithic Dual MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: SVC276-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 16V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC276-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Varactor Diode, 16V, 50nA, CR=3.1, Q=100, Monolithic Dual MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: SVC276-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 16V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC276-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 16V Diode and Rectifier - 282-SVC276-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 16V Diode and Rectifier
282-SVC276-TL-E
Dual 16V Diode and Rectifier 282-SVC276-TL-E
Varactor Diode, 16V, 50nA, CR=3.1, Q=100, Monolithic Dual MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: SVC276-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 16V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC276-TL-E can be used for catalog matching and distributor lookup.

Varactor Diode, 16V, 50nA, CR=3.1, Q=100, Monolithic Dual MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: SVC276-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 16V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC276-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - SVC276-TL-E - 107893-SVC276-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SVC276-TL-E
107893-SVC276-TL-E
Variable Capacitance Diodes (Varicaps, Varactors) - SVC276-TL-E 107893-SVC276-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 107893-SVC276-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 23.78pF @ 8V, 1MHz Voltage - Peak Reverse (Max): 16V Capacitance Ratio: 3.1 Capacitance Ratio Condition: C2/C8 Q @ Vr, F: 100 @ 2V, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: 3-MCPH Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 107893-SVC276-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 23.78pF @ 8V, 1MHz
Voltage - Peak Reverse (Max): 16V
Capacitance Ratio: 3.1
Capacitance Ratio Condition: C2/C8
Q @ Vr, F: 100 @ 2V, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-MCPH
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - SVC276-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
SVC276-TL-E
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) SVC276-TL-E
DIODE VARACTOR 16V MCPH3

DIODE VARACTOR 16V MCPH3

Supplier's Site
Sheung Wan, Hong Kong
Varactor Diodes
SVC276-TL-E
Varactor Diodes SVC276-TL-E
Varactor Diodes FM VARICAP TWIN VR 8V

Varactor Diodes FM VARICAP TWIN VR 8V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes
Product Number 282-SVC276-TL-E 107893-SVC276-TL-E SVC276-TL-E SVC276-TL-E
Product Name Dual 16V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - SVC276-TL-E Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Varactor Diodes
Package Tape and Reel 3-MCPH 3-MCPH MCPH-3
RoHS Compliant RoHS
Tj -55 C (-67 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467592 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-214AB (SMC)
RoHS Compliant RoHS
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
High Voltage Power Rectifiers - HRSDH10KM - Micross Components, Inc.
Specs
IFSM 50 amps
IF 1000 mA
trr 2000 ns
View Details
Schottky 30V 3.5A DPAK Diode and Rectifier - 280-30WQ03FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers