The SN74ALVCH162601GR is an 18-bit universal bus transceiver with 3-state outputs in a 56-pin TSSOP (DGG) package, designed for 1.65-V to 3.6-V operation. It features bus-hold circuitry on data inputs, equivalent 26-Ω series resistors on B-port outputs to reduce overshoot and undershoot, and operates over a temperature range of -40°C to 85°C. The device supports transparent, latched, clocked, and clock-enabled modes with independent control for A-to-B and B-to-A data flow. Output enable pins place the outputs in a high-impedance state when asserted.
18-Bit Universal Bus Transceiver With 3-State Outputs 56-TSSOP -40 to 85
SN74ALVCH162601 18-Bit Universal Bus Transceiver With 3-State Outputs
18-Bit 3-State Bus Transceiver, 24mA, 3.6V, TSSOP Product overview: SN74ALVCH162601GR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24mA, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH162601G
Universal Bus Transceiver 18-Bit 56-TSSOP
Universal Bus Transceiver 18-Bit 56-TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH162601GR | SN74ALVCH162601GR | 725-SN74ALVCH162601GR | 296-5196-2-ND | SN74ALVCH162601GR |
| Product Name | SN74ALVCH162601 18-Bit Universal Bus Transceiver With 3-State Outputs | 24mA 3.6V TSSOP Interface Transceiver IC | Universal Bus Functions | Universal Bus Functions | |
| Technology | ALVC | ||||
| Device Type | Transceiver | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS | RoHS |