20-bit universal bus driver with 3-state outputs designed for 1.65-V to 3.6-V operation, featuring equivalent 26-Ω series resistors on output ports to eliminate external resistors. Operates from -40°C to 85°C with 12-mA output drive at 3.3 V and 4-ns propagation delay at 3.3 V. Packaged in 56-pin SSOP (DL) with dimensions of 473.7 mm length, 14.24 mm width, and 5110 µm thickness. Meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Complies with JEDEC 168-pin and 200-pin SDRAM buffered DIMM specifications.
20-Bit Universal Bus Driver With 3-State Outputs 56-SSOP -40 to 85
20-Bit 3-State Buffer/Driver, 12mA, 3.6V, CMOS, SSOP Product overview: SN74ALVC162836DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12mA, 3.6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12mA, 3.6V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVC162836DL
Universal Bus Driver 20-Bit 56-SSOP
Universal Bus Driver 20-Bit 56-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVC162836DL | 725-SN74ALVC162836DL | 296-1514-5-ND | SN74ALVC162836DL |
| Product Name | SN74ALVC162836 20-Bit Universal Bus Driver With 3-State Outputs | 12mA 3.6V SSOP Interface Transceiver IC | Universal Bus Functions | Universal Bus Functions |
| Technology | ALVC | |||
| Device Type | Line / Bus Driver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS |