18-bit universal bus transceiver with 3-state outputs in a 56-pin TSSOP package, operating from 1.65 V to 3.6 V, with a maximum propagation delay of 3.9 ns at 3.3 V and output drive of -24 mA at 3.3 V. Features include bus-hold circuitry on data inputs and compliance with JESD22 for ESD protection. Operates over a temperature range of -40 °C to 85 °C.
18-Bit Universal Bus Transceiver With 3-State Outputs 56-TSSOP -40 to 85
18-Bit Bidirectional Transceiver, 3-State, 3.6V, CMOS, TSSOP Product overview: SN74ALVCH16501DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH16501DG
Universal Bus Transceiver 18-Bit 56-TSSOP
SN74ALVCH16501 18-Bit Universal Bus Transceiver With 3-State Outputs
Universal Bus Transceiver 18-Bit 56-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH16501DGGR | 725-SN74ALVCH16501DGGR | 296-1145-2-ND | SN74ALVCH16501DGGR | SN74ALVCH16501DGGR |
| Product Name | SN74ALVCH16501 18-Bit Universal Bus Transceiver With 3-State Outputs | 3.6V TSSOP Interface Transceiver IC | Universal Bus Functions | Universal Bus Functions | |
| Technology | ALVC | ||||
| Device Type | Transceiver | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS | RoHS |