Texas Instruments SN74ALVC162835 18-Bit Universal Bus Driver With 3-State Outputs SN74ALVC162835DGGR

Description
18-Bit Universal Bus Driver With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Description
18-Bit Universal Bus Driver With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18-bit universal bus driver with 3-state outputs, operating from 1.65 V to 3.6 V, featuring 12 mA output drive at 3.3 V and integrated 26-Ω series resistors on output ports. Packaged in a 56-pin TSSOP (DGG) with an operating temperature range of -40°C to 85°C. Output enable and latch enable control logic supports transparent and latched modes. Meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.

Datasheet Summary
Powered by GS/AI

18-bit universal bus driver with 3-state outputs, operating from 1.65 V to 3.6 V, featuring 12 mA output drive at 3.3 V and integrated 26-Ω series resistors on output ports. Packaged in a 56-pin TSSOP (DGG) with an operating temperature range of -40°C to 85°C. Output enable and latch enable control logic supports transparent and latched modes. Meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC162835 18-Bit Universal Bus Driver With 3-State Outputs - SN74ALVC162835DGGR - Texas Instruments
Dallas, TX, United States
SN74ALVC162835 18-Bit Universal Bus Driver With 3-State Outputs
SN74ALVC162835DGGR
SN74ALVC162835 18-Bit Universal Bus Driver With 3-State Outputs SN74ALVC162835DGGR
18-Bit Universal Bus Driver With 3-State Outputs 56-TSSOP -40 to 85

18-Bit Universal Bus Driver With 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V 12mA TSSOP Interface Transceiver IC
725-SN74ALVC162835DGGR
3.6V 12mA TSSOP Interface Transceiver IC 725-SN74ALVC162835DGGR
18-Bit 3-State Bus Driver, 1.65-3.6V, 12mA, 6.1ns, TSSOP Product overview: SN74ALVC162835DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 12mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, 12mA, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVC162835DG GR can be used for catalog matching and distributor lookup.

18-Bit 3-State Bus Driver, 1.65-3.6V, 12mA, 6.1ns, TSSOP Product overview: SN74ALVC162835DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 12mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, 12mA, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVC162835DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Universal Bus Functions - 296-1132-2-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
296-1132-2-ND
Universal Bus Functions 296-1132-2-ND
Universal Bus Driver 18-Bit 56-TSSOP

Universal Bus Driver 18-Bit 56-TSSOP

Buy Now Datasheet
 - SN74ALVC162835DGGR - Rochester Electronics
Newburyport, MA, United States
SN74ALVC162835 18-Bit Universal Bus Driver With 3-State Outputs

SN74ALVC162835 18-Bit Universal Bus Driver With 3-State Outputs

Supplier's Site Datasheet
Universal Bus Functions - SN74ALVC162835DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
SN74ALVC162835DGGR
Universal Bus Functions SN74ALVC162835DGGR
Universal Bus Driver 18-Bit 56-TSSOP

Universal Bus Driver 18-Bit 56-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALVC162835DGGR 725-SN74ALVC162835DGGR 296-1132-2-ND SN74ALVC162835DGGR SN74ALVC162835DGGR
Product Name SN74ALVC162835 18-Bit Universal Bus Driver With 3-State Outputs 3.6V 12mA TSSOP Interface Transceiver IC Universal Bus Functions Universal Bus Functions
Technology ALVC
Device Type Line / Bus Driver Transceiver Line / Bus Driver Line / Bus Controller
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN74ALVTH16601 2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs - 74ALVTH16601DLG4 - Texas Instruments
Specs
Technology ALVT
Device Type Transceiver
Features RoHS
View Details
3 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54AS1034A Hex Drivers - 5962-88731012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details