18-bit universal bus transceiver with 3-state outputs, available in a 56-pin SSOP (DL) package, operating from 1.65 V to 3.6 V, with a specified operating temperature range of -40°C to 85°C. The device features bus-hold circuitry, enhanced-performance
18-Bit Universal Bus Transceiver With 3-State Outputs 56-SSOP -40 to 85
Universal Bus Transceiver 18-Bit 56-SSOP
18-bit universal bus transceiver with 3-state outputs 56-SSOP -40 to 85 Product overview: SN74ALVCH16601DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH16601DL
Universal Bus Transceiver 18-Bit 56-SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH16601DLR | 296-SN74ALVCH16601DLRTR-ND | 725-SN74ALVCH16601DLR | SN74ALVCH16601DLR |
| Product Name | SN74ALVCH16601 18-Bit Universal Bus Transceiver With 3-State Outputs | Universal Bus Functions | SSOP Interface Transceiver IC | Universal Bus Functions |
| Technology | ALVC | |||
| Device Type | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS |