Texas Instruments SN74ALVTH32244 2.5-V/3.3-V 32-Bit Buffers/Drivers With 3-State outputs SN74ALVTH32244KR

Description
2.5-V/3.3-V 32-Bit Buffers/Drivers With 3-State outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V 32-Bit Buffers/Drivers With 3-State outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH32244 2.5-V/3.3-V 32-Bit Buffers/Drivers With 3-State outputs - SN74ALVTH32244KR - Texas Instruments
Dallas, TX, United States
SN74ALVTH32244 2.5-V/3.3-V 32-Bit Buffers/Drivers With 3-State outputs
SN74ALVTH32244KR
SN74ALVTH32244 2.5-V/3.3-V 32-Bit Buffers/Drivers With 3-State outputs SN74ALVTH32244KR
2.5-V/3.3-V 32-Bit Buffers/Drivers With 3-State outputs 96-LFBGA -40 to 85

2.5-V/3.3-V 32-Bit Buffers/Drivers With 3-State outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 2.5V 3.3V Interface Transceiver IC
704-SN74ALVTH32244KR
32-bit 2.5V 3.3V Interface Transceiver IC 704-SN74ALVTH32244KR
32-Bit 3-State Buffer/Driver, 2.5V/3.3V, BICMOS, LFBGA Product overview: SN74ALVTH32244KR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVTH32244KR can be used for catalog matching and distributor lookup.

32-Bit 3-State Buffer/Driver, 2.5V/3.3V, BICMOS, LFBGA Product overview: SN74ALVTH32244KR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVTH32244KR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTH32244KR - 1253946-SN74ALVTH32244KR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTH32244KR
1253946-SN74ALVTH32244KR
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTH32244KR 1253946-SN74ALVTH32244KR
Manufacturer: Texas Instruments Win Source Part Number: 1253946-SN74ALVTH322 44KR Packaging: Cut Tape (CT) Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 8 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 74ALVTH32244 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V, 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1253946-SN74ALVTH32244KR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 8
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 96-LFBGA (13.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 96-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVTH32244
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 2.7V, 3V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALVTH32244KR 704-SN74ALVTH32244KR 1253946-SN74ALVTH32244KR
Product Name SN74ALVTH32244 2.5-V/3.3-V 32-Bit Buffers/Drivers With 3-State outputs 32-bit 2.5V 3.3V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTH32244KR
Device Type Buffer Transceiver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 34P3210-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
 - 54ALS374J/883 - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details