Texas Instruments SN74ALS645A Octal Bus Transceivers With 3-State Outputs SN74ALS645A-1NSR

Description
Octal Bus Transceivers With 3-State Outputs 20-SO 0 to 70
Request a Quote
Description
Octal Bus Transceivers With 3-State Outputs 20-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS645A-1NSR is an octal bus transceiver designed for asynchronous two-way communication between data buses. It features 3-state outputs, allowing for effective isolation of the buses when the output-enable (OE) input is activated. The device can transmit data from the A bus to the B bus or vice versa, depending on the direction-control (DIR) input level. This specific version, the -1 variant, supports a maximum low-level output current (IOL) of 48 mA, which is higher than the standard version. The operating temperature range for the SN74ALS645A is from 0°C to 70°C, making it suitable for commercial applications. The device is available in various package options, including a 20-pin Small Outline (NS) package. Engineers should consider this product for applications requiring reliable bidirectional data transmission with robust output capabilities.

Datasheet Summary
Powered by GS/AI

The SN74ALS645A-1NSR is an octal bus transceiver designed for asynchronous two-way communication between data buses. It features 3-state outputs, allowing for effective isolation of the buses when the output-enable (OE) input is activated. The device can transmit data from the A bus to the B bus or vice versa, depending on the direction-control (DIR) input level. This specific version, the -1 variant, supports a maximum low-level output current (IOL) of 48 mA, which is higher than the standard version. The operating temperature range for the SN74ALS645A is from 0°C to 70°C, making it suitable for commercial applications. The device is available in various package options, including a 20-pin Small Outline (NS) package. Engineers should consider this product for applications requiring reliable bidirectional data transmission with robust output capabilities.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS645A Octal Bus Transceivers With 3-State Outputs - SN74ALS645A-1NSR - Texas Instruments
Dallas, TX, United States
SN74ALS645A Octal Bus Transceivers With 3-State Outputs
SN74ALS645A-1NSR
SN74ALS645A Octal Bus Transceivers With 3-State Outputs SN74ALS645A-1NSR
Octal Bus Transceivers With 3-State Outputs 20-SO 0 to 70

Octal Bus Transceivers With 3-State Outputs 20-SO 0 to 70

Buy Now Datasheet
8-bit 5V Interface Transceiver IC - 704-SN74ALS645A-1NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V Interface Transceiver IC
704-SN74ALS645A-1NSR
8-bit 5V Interface Transceiver IC 704-SN74ALS645A-1NSR
Octal 3-State Bus Transceiver, 8-Bit, Bidirectional, 5V, SOP Product overview: SN74ALS645A-1NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS645A-1NSR can be used for catalog matching and distributor lookup.

Octal 3-State Bus Transceiver, 8-Bit, Bidirectional, 5V, SOP Product overview: SN74ALS645A-1NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS645A-1NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74ALS645A-1NSR 704-SN74ALS645A-1NSR
Product Name SN74ALS645A Octal Bus Transceivers With 3-State Outputs 8-bit 5V Interface Transceiver IC
Technology ALS
Device Type Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details