The SN74ALVCH16270 is a 12-bit to 24-bit registered bus exchanger with 3-state outputs, designed for 1.65-V to 3.6-V operation. It is available in a 56-pin Thin Shrink Small-Outline (DGG) package and features bus-hold circuitry on all data inputs. The device is characterized for operation from -40°C to 85°C and supports synchronous data transfer between narrow high-speed and wide low-frequency buses. Control inputs are registered to synchronize bus-direction changes with the clock. Output enables are active-low and provide high-impedance states during power-up or power-down. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 250 mA per JESD17.
12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs 56-TSSOP -40 to 85
24-Bit 12-IN 3-STATE Bus Exchanger IC, CMOS, 1.65-3.6V, TSSOP Product overview: SN74ALVCH16270DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH16270DG
Registered Bus Exchanger 12 ~ 24-Bit 56-TSSOP
Registered Bus Exchanger 12 ~ 24-Bit 56-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH16270DGGR | 725-SN74ALVCH16270DGGR | 296-5200-2-ND | SN74ALVCH16270DGGR |
| Product Name | SN74ALVCH16270 12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs | 3.6V TSSOP Interface Transceiver IC | Universal Bus Functions | Universal Bus Functions |
| Technology | ALVC | |||
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 | Other; 1.65V ~ 3.6V | 3.6V; Other; 1.65V ~ 3.6V |