The SN74ALVCH16601DL is an 18-bit universal bus transceiver designed for operation within a supply voltage range of 1.65 V to 3.6 V. It features three-state outputs and supports multiple data flow modes, including transparent, latched, and clocked modes, controlled by output-enable, latch-enable, and clock inputs. The device is characterized for operation in a temperature range of -40°C to 85°C and includes active bus-hold circuitry to maintain valid logic levels on unused or floating data inputs. ESD protection exceeds 2000 V per MIL-STD-883, and the device is available in a 56-pin SSOP package. This transceiver is suitable for applications requiring reliable data transmission and flexible control over data flow.
18-Bit Universal Bus Transceiver With 3-State Outputs 56-SSOP -40 to 85
18-Bit Bidirectional Bus Transceiver, 3-State, CMOS, SSOP Product overview: SN74ALVCH16601DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH16601DL
Universal Bus Transceiver 18-Bit 56-SSOP
SN74ALVCH16601 18-Bit Universal Bus Transceiver With 3-State Outputs
Universal Bus Transceiver 18-Bit 56-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH16601DL | 725-SN74ALVCH16601DL | 296-5240-5-ND | SN74ALVCH16601DL | SN74ALVCH16601DL |
| Product Name | SN74ALVCH16601 18-Bit Universal Bus Transceiver With 3-State Outputs | SSOP Interface Transceiver IC | Universal Bus Functions | Universal Bus Functions | |
| Technology | ALVC | ||||
| Device Type | Transceiver | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS | RoHS |