The SN74ALVTHR16245GR is a 16-bit bus transceiver designed for operation at 2.5-V and 3.3-V supply voltages, with the capability to interface with 5-V systems. It features three-state outputs and supports mixed-mode signal operation, allowing for flexibility in various applications. The device can function as two 8-bit transceivers or one 16-bit transceiver, enabling data transmission between two buses based on the direction-control input. This transceiver includes active bus-hold circuitry to maintain valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. It is designed for high-speed performance, with output drive capabilities of ±12 mA at 3.3 V, and incorporates equivalent 30-,Ѷ series resistors to minimize signal overshoot and undershoot. The device also supports hot insertion with Ioff and power-up three-state features, preventing backflow current during power-down conditions. The SN74ALVTHR16245GR is specified for operation over a temperature range of -40°C to 85°C and offers robust ESD protection, exceeding standards for human-body and charged-device models. Its flow-through architecture simplifies PCB layout, making it suitable for high-density applications.
2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs 48-TSSOP -40 to 85
16-Bit Bus Transceiver, 3-State, Bidirectional, 2.5V/3.3V, TSSOP Product overview: SN74ALVTHR16245GR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 2.5V, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVTHR16245G
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVTHR16245GR | 704-SN74ALVTHR16245GR |
| Product Name | SN74ALVTHR16245 2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs | 16-bit 2.5V 3.3V TSSOP Interface Transceiver IC |
| Technology | ALVT | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |