Texas Instruments SN74ALVTH162245 2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs SN74ALVTH162245DL

Description
2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH162245 2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs - SN74ALVTH162245DL - Texas Instruments
Dallas, TX, United States
SN74ALVTH162245 2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs
SN74ALVTH162245DL
SN74ALVTH162245 2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs SN74ALVTH162245DL
2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85

2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 2.3V SSOP Interface Transceiver IC
704-SN74ALVTH162245DL
16-bit 2.3V SSOP Interface Transceiver IC 704-SN74ALVTH162245DL
16-Bit Bus Transceiver, 3-State, 2.3V, BICMOS, SSOP Product overview: SN74ALVTH162245DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 2.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVTH162245D L can be used for catalog matching and distributor lookup.

16-Bit Bus Transceiver, 3-State, 2.3V, BICMOS, SSOP Product overview: SN74ALVTH162245DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 2.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVTH162245DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTH162245DL - 1253933-SN74ALVTH162245DL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTH162245DL
1253933-SN74ALVTH162245DL
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTH162245DL 1253933-SN74ALVTH162245DL
Manufacturer: Texas Instruments Win Source Part Number: 1253933-SN74ALVTH162 245DL Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA; 32mA, 32mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 74ALVTH162245 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.7V, 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1253933-SN74ALVTH162245DL
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA; 32mA, 32mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVTH162245
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 2.7V, 3V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALVTH162245DL 704-SN74ALVTH162245DL 1253933-SN74ALVTH162245DL
Product Name SN74ALVTH162245 2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 16-bit 2.3V SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTH162245DL
Technology ALVT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT04-SP Hex Inverters - 5962-8973401VCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MSA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details