Texas Instruments SN74ALVCH244 Octal Buffer/Driver With 3-State Outputs SN74ALVCH244DWR

Description
Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH244 Octal Buffer/Driver With 3-State Outputs - SN74ALVCH244DWR - Texas Instruments
Dallas, TX, United States
SN74ALVCH244 Octal Buffer/Driver With 3-State Outputs
SN74ALVCH244DWR
SN74ALVCH244 Octal Buffer/Driver With 3-State Outputs SN74ALVCH244DWR
Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 85

Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 3.6V SOIC Interface Transceiver IC
704-SN74ALVCH244DWR
8-bit 3.6V SOIC Interface Transceiver IC 704-SN74ALVCH244DWR
8-Ch Buffer, 1.65-3.6V, 3-State, 8-Bit, SOIC, CMOS Product overview: SN74ALVCH244DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVCH244DWR can be used for catalog matching and distributor lookup.

8-Ch Buffer, 1.65-3.6V, 3-State, 8-Bit, SOIC, CMOS Product overview: SN74ALVCH244DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVCH244DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74ALVCH244DWR 704-SN74ALVCH244DWR
Product Name SN74ALVCH244 Octal Buffer/Driver With 3-State Outputs 8-bit 3.6V SOIC Interface Transceiver IC
Technology ALVC
Device Type Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details