Texas Instruments SN74ALVCH244 Octal Buffer/Driver With 3-State Outputs SN74ALVCH244DW

Description
Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH244 Octal Buffer/Driver With 3-State Outputs - SN74ALVCH244DW - Texas Instruments
Dallas, TX, United States
SN74ALVCH244 Octal Buffer/Driver With 3-State Outputs
SN74ALVCH244DW
SN74ALVCH244 Octal Buffer/Driver With 3-State Outputs SN74ALVCH244DW
Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 85

Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 3.6V SOIC Interface Transceiver IC
704-SN74ALVCH244DW
8-bit 3.6V SOIC Interface Transceiver IC 704-SN74ALVCH244DW
Octal 3-State Buffer/Driver, 8-Bit, 1.65-3.6V, CMOS, SOIC Product overview: SN74ALVCH244DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVCH244DW can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Driver, 8-Bit, 1.65-3.6V, CMOS, SOIC Product overview: SN74ALVCH244DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVCH244DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVCH244DW - 1253914-SN74ALVCH244DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVCH244DW
1253914-SN74ALVCH244DW
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVCH244DW 1253914-SN74ALVCH244DW
Manufacturer: Texas Instruments Win Source Part Number: 1253914-SN74ALVCH244 DW Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCH244 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1253914-SN74ALVCH244DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVCH244
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALVCH244DW 704-SN74ALVCH244DW 1253914-SN74ALVCH244DW
Product Name SN74ALVCH244 Octal Buffer/Driver With 3-State Outputs 8-bit 3.6V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVCH244DW
Technology ALVC
Device Type Buffer Transceiver Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 100181DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details