Octal bus transceivers and registers with 3-state outputs, available in a 24-pin NT package, designed for multiplexed data transmission between A and B buses with independent control for real-time or stored data transfer.
Octal Bus Transceivers/Registe
Registered Bus Transceiver, ALS Series, 1-Func, 8-Bit, Inverted Output, TTL, PDIP24
Octal Inverting Bus Transceiver, 8-Bit, 5V, PDIP, 24mA Product overview: SN74ALS653NT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 24mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, 24mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS653NT can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALS653NT | SN74ALS653NT | 704-SN74ALS653NT |
| Product Name | SN74ALS653 Octal Bus Transceivers/Registers With 3-State Outputs | 8-bit 5V 24mA Interface Transceiver IC | |
| Technology | ALS | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |