16-bit universal bus driver with 3-state outputs in 48-pin SSOP package, operating from 1.65 V to 3.6 V, with a maximum propagation delay of 3.8 ns at 3.3 V and output drive of -12 mA at 3.3 V. Output ports include equivalent 26-Ω series resistors to reduce overshoot and undershoot. Designed to comply with JEDEC 168-pin and 200-pin SDRAM buffered DIMM specifications. Latch-up performance exceeds 250 mA per JESD17. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Operating temperature range is -40°C to 85°C.
16-Bit Universal Bus Driver With 3-State Outputs 48-SSOP -40 to 85
16-Bit Universal Bus Driver With 3-State Outputs 48-SSOP -40 to 85 Product overview: SN74ALVC162334DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVC162334DL
SN74ALVC162334 16-Bit Universal Bus Driver With 3-State Outputs
Universal Bus Driver 16-Bit 48-SSOP
Universal Bus Driver 16-Bit 48-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVC162334DLR | 725-SN74ALVC162334DLR | SN74ALVC162334DLR | 296-1511-2-ND | SN74ALVC162334DLR |
| Product Name | SN74ALVC162334 16-Bit Universal Bus Driver With 3-State Outputs | 16-bit SSOP Interface Transceiver IC | Universal Bus Functions | Universal Bus Functions | |
| Technology | ALVC | ||||
| Device Type | Line / Bus Driver | Transceiver | Line / Bus Driver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS | RoHS |