18-bit registered bus transceiver with 3-state outputs, designed for 1.65-V to 3.6-V operation, available in a 56-pin TSSOP package with dimensions consistent with the DGG package format, operating over a temperature range of -40°C to 85°C.
18-Bit Registered Bus Transceiver With 3-State Outputs 56-TSSOP -40 to 85
Registered Bus Transceiver, ALVC/VCX/A Series, 1-Func, 18-Bit, True Output, PDSO56
Universal Bus Transceiver 18-Bit 56-TSSOP
18-Bit Registered Bus Transceiver With 3-State Outputs 56-TSSOP -40 to 85 Product overview: SN74ALVCH16524DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH16524DG
Universal Bus Transceiver 18-Bit 56-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH16524DGGR | SN74ALVCH16524DGGR | 296-5232-2-ND | 725-SN74ALVCH16524DGGR | SN74ALVCH16524DGGR |
| Product Name | SN74ALVCH16524 18-Bit Registered Bus Transceiver With 3-State Outputs | Universal Bus Functions | TSSOP Interface Transceiver IC | Universal Bus Functions | |
| Technology | ALVC | ||||
| Device Type | Transceiver | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS | RoHS |