16-bit registered transceiver with 3-state outputs designed for 1.65-V to 3.6-V operation, featuring bus-hold circuitry on data inputs and active low clock-enable control. Packaged in a 56-pin TSSOP with dimensions of 8.9 mm thickness and 14.7 mm pitch, operating from -40°C to 85°C. Moisture sensitivity level is Level-1-260C-UNLIM, with RoHS compliance and NIPDAU lead finish.
16-Bit Registered Transceiver With 3-State Outputs 56-TVSOP -40 to 85
16-Bit Bidirectional Transceiver, 3-State, 24mA, 4.6ns, 1.65-3.6V, TFSOP Product overview: SN74ALVCH16952DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24mA, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 24mA, 3.6V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVCH16952DG
Registered Bus Transceiver, ALVC/VCX/A Series, 2-Func, 8-Bit, True Output, PDSO56
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH16952DGVR | 704-SN74ALVCH16952DGVR | SN74ALVCH16952DGVR |
| Product Name | SN74ALVCH16952 16-Bit Registered Transceiver With 3-State Outputs | 16-bit 24mA 3.6V Interface Transceiver IC | |
| Technology | ALVC | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |