18-bit universal bus driver with 3-state outputs, operates from 1.65 V to 3.6 V, features bus-hold circuitry on data inputs, and provides -24 mA output drive at 3.3 V. Packaged in 56-pin TSSOP with dimensions of 8.9 mm width, 14.7 mm length, and 1.4 mm thickness. Operating temperature range is -40°C to 85°C. Latch-up performance exceeds 250 mA per JESD17, and ESD protection exceeds 2000 V human-body model and 200 V machine model.
18-Bit Universal Bus Driver With 3-State Outputs 56-TSSOP -40 to 85
Bus Driver, ALVC/VCX/A Series, 18-Func, 18-Bit, True Output, CMOS, PDSO56
Universal Bus Driver 18-Bit 56-TSSOP
18-Bit Universal Bus Driver With 3-State Outputs 56-TSSOP -40 to 85 Product overview: SN74ALVCH16835DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH16835DG
Universal Bus Driver 18-Bit 56-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH16835DGGR | SN74ALVCH16835DGGR | 296-1149-2-ND | 725-SN74ALVCH16835DGGR | SN74ALVCH16835DGGR |
| Product Name | SN74ALVCH16835 18-Bit Universal Bus Driver With 3-State Outputs | Universal Bus Functions | TSSOP Interface Transceiver IC | Universal Bus Functions | |
| Technology | ALVC | ||||
| Device Type | Line / Bus Driver | Line / Bus Driver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS | RoHS |