Texas Instruments SN74ALVCH162836 20-Bit Universal Bus Driver With 3-State Outputs SN74ALVCH162836GR

Description
20-Bit Universal Bus Driver With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Description
20-Bit Universal Bus Driver With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVCH162836GR is a 20-bit universal bus driver with 3-state outputs, designed for 1.65-V to 3.6-V VCC operation. It features active bus-hold circuitry, integrated 26-Ω series resistors on output ports to reduce overshoot and undershoot, and operates in transparent or latched modes controlled by OE and LE inputs. The device is packaged in a 56-pin TSSOP (DGG) with dimensions of 8.9 mm width, 14.7 mm length, and 1.4 mm thickness, and is characterized for operation from -40°C to 85°C. It complies with JEDEC 168-pin and 200-pin SDRAM buffered DIMM specifications and exceeds 2000 V ESD protection per MIL-STD-883, Method 3015. Latch-up performance exceeds 250 mA per JESD17.

Datasheet Summary
Powered by GS/AI

The SN74ALVCH162836GR is a 20-bit universal bus driver with 3-state outputs, designed for 1.65-V to 3.6-V VCC operation. It features active bus-hold circuitry, integrated 26-Ω series resistors on output ports to reduce overshoot and undershoot, and operates in transparent or latched modes controlled by OE and LE inputs. The device is packaged in a 56-pin TSSOP (DGG) with dimensions of 8.9 mm width, 14.7 mm length, and 1.4 mm thickness, and is characterized for operation from -40°C to 85°C. It complies with JEDEC 168-pin and 200-pin SDRAM buffered DIMM specifications and exceeds 2000 V ESD protection per MIL-STD-883, Method 3015. Latch-up performance exceeds 250 mA per JESD17.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH162836 20-Bit Universal Bus Driver With 3-State Outputs - SN74ALVCH162836GR - Texas Instruments
Dallas, TX, United States
SN74ALVCH162836 20-Bit Universal Bus Driver With 3-State Outputs
SN74ALVCH162836GR
SN74ALVCH162836 20-Bit Universal Bus Driver With 3-State Outputs SN74ALVCH162836GR
20-Bit Universal Bus Driver With 3-State Outputs 56-TSSOP -40 to 85

20-Bit Universal Bus Driver With 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V 12mA TSSOP Interface Transceiver IC
725-SN74ALVCH162836GR
3.6V 12mA TSSOP Interface Transceiver IC 725-SN74ALVCH162836GR
20-Bit 3-State Buffer/Driver, 1.65-3.6V, 12mA, 5.5ns, TSSOP Product overview: SN74ALVCH162836GR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 12mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, 12mA, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH162836G R can be used for catalog matching and distributor lookup.

20-Bit 3-State Buffer/Driver, 1.65-3.6V, 12mA, 5.5ns, TSSOP Product overview: SN74ALVCH162836GR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 12mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, 12mA, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH162836GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Universal Bus Functions - 296-5216-2-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
296-5216-2-ND
Universal Bus Functions 296-5216-2-ND
Universal Bus Driver 20-Bit 56-TSSOP

Universal Bus Driver 20-Bit 56-TSSOP

Buy Now Datasheet
Universal Bus Functions - SN74ALVCH162836GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
SN74ALVCH162836GR
Universal Bus Functions SN74ALVCH162836GR
Universal Bus Driver 20-Bit 56-TSSOP

Universal Bus Driver 20-Bit 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALVCH162836GR 725-SN74ALVCH162836GR 296-5216-2-ND SN74ALVCH162836GR
Product Name SN74ALVCH162836 20-Bit Universal Bus Driver With 3-State Outputs 3.6V 12mA TSSOP Interface Transceiver IC Universal Bus Functions Universal Bus Functions
Technology ALVC
Device Type Line / Bus Driver Transceiver Line / Bus Controller
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1377300-100114FC - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details