Texas Instruments SN74ALVTH162245 2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs SN74ALVTH162245VR

Description
2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH162245 2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs - SN74ALVTH162245VR - Texas Instruments
Dallas, TX, United States
SN74ALVTH162245 2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs
SN74ALVTH162245VR
SN74ALVTH162245 2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs SN74ALVTH162245VR
2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 48-TVSOP -40 to 85

2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 48-TVSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 2.3V 2.7V Interface Transceiver IC
704-SN74ALVTH162245VR
16-bit 2.3V 2.7V Interface Transceiver IC 704-SN74ALVTH162245VR
16-Bit Bus Transceiver, 3-State, Bidirectional, 2.3V-2.7V, 3.7ns, TFSOP Product overview: SN74ALVTH162245VR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.3V, 2.7V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 2.3V, 2.7V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVTH162245V R can be used for catalog matching and distributor lookup.

16-Bit Bus Transceiver, 3-State, Bidirectional, 2.3V-2.7V, 3.7ns, TFSOP Product overview: SN74ALVTH162245VR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.3V, 2.7V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 2.3V, 2.7V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVTH162245VR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTH162245VR - 1253934-SN74ALVTH162245VR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTH162245VR
1253934-SN74ALVTH162245VR
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTH162245VR 1253934-SN74ALVTH162245VR
Manufacturer: Texas Instruments Win Source Part Number: 1253934-SN74ALVTH162 245VR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA; 32mA, 32mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74ALVTH162245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.7V, 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1253934-SN74ALVTH162245VR
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA; 32mA, 32mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVTH162245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 2.7V, 3V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALVTH162245VR 704-SN74ALVTH162245VR 1253934-SN74ALVTH162245VR
Product Name SN74ALVTH162245 2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 16-bit 2.3V 2.7V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTH162245VR
Technology ALVT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details