The SN74ALS35AN is a hex noninverter with open-collector outputs in a 14-pin PDIP package, designed for operation from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V. It features an output low current capability of 8 mA and propagation delays of up to 50 ns for high-to-low and 14 ns for low-to-high transitions with a 50 pF load and 2 kΩ pullup resistor. The device supports wired-OR or wired-AND configurations through its open-collector outputs and is characterized for use in standard TTL applications.
Hex Noninverters with Open-Collector Outputs 14-PDIP 0 to 70
6-Ch Bipolar Buffer IC, 4.5-5.5V, Open-Collector, 14-PDIP Product overview: SN74ALS35AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS35AN can be used for catalog matching and distributor lookup.
SN74ALS35A Hex Noninverters with Open-Collector Outputs
Manufacturer: Texas Instruments
Win Source Part Number: 1253765-SN74ALS35AN
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 8mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS35
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALS35AN | 704-SN74ALS35AN | SN74ALS35AN | 1253765-SN74ALS35AN |
| Product Name | SN74ALS35A Hex Noninverters with Open-Collector Outputs | 5.5V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS35AN | |
| Technology | ALS | |||
| Device Type | SN74ALS35A Hex Noninverters with Open-Collector Outputs | Transceiver | Buffer | |
| Features | RoHS | RoHS | RoHS |