Texas Instruments SN74ALVC14 Hex Schmitt-Trigger Inverter SN74ALVC14DGVR

Description
Hex Schmitt-Trigger Inverter 14-TVSOP -40 to 85
Request a Quote
Description
Hex Schmitt-Trigger Inverter 14-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVC14DGVR is a hex Schmitt-trigger inverter designed for operation within a supply voltage range of 2.3 V to 3.6 V. It features a maximum propagation delay of 3.4 ns at 3.3 V and can drive outputs up to 24 mA. The device exhibits robust latch-up performance exceeding 100 mA per JESD 78, Class II, and provides ESD protection that surpasses JESD 22 standards, with ratings of 2000 V for the Human-Body Model and 1000 V for the Charged-Device Model. This inverter contains six independent inverters that perform the Boolean function Y = A, making it suitable for various digital logic applications. The operating temperature range is specified from -40 °C to 85 °C, ensuring reliability in diverse environmental conditions. The device is available in a TVSOP package, facilitating compact designs.

Datasheet Summary
Powered by GS/AI

The SN74ALVC14DGVR is a hex Schmitt-trigger inverter designed for operation within a supply voltage range of 2.3 V to 3.6 V. It features a maximum propagation delay of 3.4 ns at 3.3 V and can drive outputs up to 24 mA. The device exhibits robust latch-up performance exceeding 100 mA per JESD 78, Class II, and provides ESD protection that surpasses JESD 22 standards, with ratings of 2000 V for the Human-Body Model and 1000 V for the Charged-Device Model. This inverter contains six independent inverters that perform the Boolean function Y = A, making it suitable for various digital logic applications. The operating temperature range is specified from -40 °C to 85 °C, ensuring reliability in diverse environmental conditions. The device is available in a TVSOP package, facilitating compact designs.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC14 Hex Schmitt-Trigger Inverter - SN74ALVC14DGVR - Texas Instruments
Dallas, TX, United States
SN74ALVC14 Hex Schmitt-Trigger Inverter
SN74ALVC14DGVR
SN74ALVC14 Hex Schmitt-Trigger Inverter SN74ALVC14DGVR
Hex Schmitt-Trigger Inverter 14-TVSOP -40 to 85

Hex Schmitt-Trigger Inverter 14-TVSOP -40 to 85

Buy Now Datasheet
 - SN74ALVC14DGVR - Rochester Electronics
Newburyport, MA, United States
SN74ALVC14 Hex Schmitt-Trigger Inverter

SN74ALVC14 Hex Schmitt-Trigger Inverter

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number SN74ALVC14DGVR SN74ALVC14DGVR
Product Name SN74ALVC14 Hex Schmitt-Trigger Inverter
Technology ALVC
Device Type SN74ALVC14 Hex Schmitt-Trigger Inverter
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details