Texas Instruments SN74ALVTH162245 2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs SN74ALVTH162245GR

Description
2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Description
2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVTH162245GR is a 2.5-V/3.3-V 16-bit bus transceiver with 3-state outputs in a 48-pin TSSOP package, designed for mixed-mode signal operation and hot-insertion support. It features bus-hold circuitry, equivalent 30-Ω series resistors on A-port outputs, and distributed VCC and GND pins to minimize switching noise. The A-port outputs source/sink up to 12 mA at 3.3 V, while the B-port outputs source/sink up to 32/64 mA. Latch-up performance exceeds 100 mA per JESD 78, Class II. Operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN74ALVTH162245GR is a 2.5-V/3.3-V 16-bit bus transceiver with 3-state outputs in a 48-pin TSSOP package, designed for mixed-mode signal operation and hot-insertion support. It features bus-hold circuitry, equivalent 30-Ω series resistors on A-port outputs, and distributed VCC and GND pins to minimize switching noise. The A-port outputs source/sink up to 12 mA at 3.3 V, while the B-port outputs source/sink up to 32/64 mA. Latch-up performance exceeds 100 mA per JESD 78, Class II. Operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH162245 2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs - SN74ALVTH162245GR - Texas Instruments
Dallas, TX, United States
SN74ALVTH162245 2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs
SN74ALVTH162245GR
SN74ALVTH162245 2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs SN74ALVTH162245GR
2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85

2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit TSSOP Interface Transceiver IC
704-SN74ALVTH162245GR
16-bit TSSOP Interface Transceiver IC 704-SN74ALVTH162245GR
16-Bit Bus Transceiver, 3-State, BiCMOS, 48-TSSOP Product overview: SN74ALVTH162245GR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVTH162245G R can be used for catalog matching and distributor lookup.

16-Bit Bus Transceiver, 3-State, BiCMOS, 48-TSSOP Product overview: SN74ALVTH162245GR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVTH162245GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74ALVTH162245GR 704-SN74ALVTH162245GR
Product Name SN74ALVTH162245 2.5-V/3.3-V 16-Bit Bus Transceivers With 3-State Outputs 16-bit TSSOP Interface Transceiver IC
Technology ALVT
Device Type Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details