The SN74ALVCH162268GR is a 12-bit to 24-bit registered bus exchanger with 3-state outputs, designed for 1.65-V to 3.6-V operation. It is packaged in a 56-pin TSSOP (DGG) with dimensions supporting a 330.0 mm reel diameter and a 14.7 mm pitch between cavity centers. The device features bus-hold circuitry, 26-Ω equivalent series resistors on B-port outputs, and synchronous data transfer controlled by clock and enable inputs. Output drive strength is rated at 24 mA sink at 3.3 V, with latch-up resistance exceeding 250 mA per JESD17 and ESD protection exceeding 2000 V HBM and 200 V MM. Operating temperature ranges from -40°C to 85°C.
12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs 56-TSSOP -40 to 85
24-Bit 12-IN 3-STATE Bus Exchanger IC, 1.65-3.6V, CMOS, TSSOP Product overview: SN74ALVCH162268GR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH162268G
Registered Bus Exchanger 12 ~ 24-Bit 56-TSSOP
Registered Bus Exchanger 12 ~ 24-Bit 56-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH162268GR | 725-SN74ALVCH162268GR | 296-5178-2-ND | SN74ALVCH162268GR |
| Product Name | SN74ALVCH162268 12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs | 3.6V TSSOP Interface Transceiver IC | Universal Bus Functions | Universal Bus Functions |
| Technology | ALVC | |||
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 | Other; 1.65V ~ 3.6V | 3.6V; Other; 1.65V ~ 3.6V |