The SN74ALVCH16500DLR is an 18-bit universal bus transceiver with 3-state outputs, designed for 1.65-V to 3.6-V operation. It is housed in a 56-pin SSOP (DL) package with dimensions of 18.67 mm pitch and 32.4 mm reel width, and is characterized for operation from -40°C to 85°C. The device features bus-hold circuitry on all data inputs, supports transparent, latched, and clocked modes, and exceeds 2000 V ESD protection per MIL-STD-883, Method 3015. Output enables are complementary, and latch-up performance exceeds 250 mA per JESD17.
18-Bit Universal Bus Transceiver With 3-State Outputs 56-SSOP -40 to 85
Universal Bus Transceiver 18-Bit 56-SSOP
18-Bit 3-State Bus Transceiver, Bidirectional, CMOS, SSOP Product overview: SN74ALVCH16500DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH16500DL
Universal Bus Transceiver 18-Bit 56-SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH16500DLR | 296-SN74ALVCH16500DLRTR-ND | 725-SN74ALVCH16500DLR | SN74ALVCH16500DLR |
| Product Name | SN74ALVCH16500 18-Bit Universal Bus Transceiver With 3-State Outputs | Universal Bus Functions | SSOP Interface Transceiver IC | Universal Bus Functions |
| Technology | ALVC | |||
| Device Type | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS |