1-bit to 2-bit address driver with 3-state outputs, fabricated in the Widebus™ family, features bus-hold circuitry, integrated 26-Ω series resistors on outputs, and input clamping diodes. It operates from 2.3 V to 3.6 V, supports data rates up to 10 ns/V, and maintains high-impedance outputs during power-up or power-down. The device is housed in an 80-pin TSSOP (DBB) package measuring 17.3 mm in length and 12.0 mm in width, rated for operation from -40 °C to 85 °C, and meets JESD17 latch-up and JESD22 ESD protection standards. Output current sinking capability is rated up to 12 mA under recommended conditions.
1-Bit to 2-Bit Address Driver With 3-State Outputs 80-TSSOP -40 to 85
18-Ch 3-State Buffer/Driver, 3.6V, CMOS, TSSOP Product overview: SN74ALVCHS162830GR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVCHS162830
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCHS162830GR | 704-SN74ALVCHS162830GR |
| Product Name | SN74ALVCHS162830 1-Bit to 2-Bit Address Driver With 3-State Outputs | 3.6V TSSOP Interface Transceiver IC |
| Technology | ALVC | |
| Device Type | SN74ALVCHS162830 1-Bit to 2-Bit Address Driver With 3-State Outputs | Transceiver |
| Features | RoHS | RoHS |