Texas Instruments SN74ALS541 Octal Buffers And Line Drivers With 3-State Outputs SN74ALS541N

Description
Octal Buffers And Line Drivers With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal Buffers And Line Drivers With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS541 Octal Buffers And Line Drivers With 3-State Outputs - SN74ALS541N - Texas Instruments
Dallas, TX, United States
SN74ALS541 Octal Buffers And Line Drivers With 3-State Outputs
SN74ALS541N
SN74ALS541 Octal Buffers And Line Drivers With 3-State Outputs SN74ALS541N
Octal Buffers And Line Drivers With 3-State Outputs 20-PDIP 0 to 70

Octal Buffers And Line Drivers With 3-State Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Line Interface ICs - 638239P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
638239P
Line Interface ICs 638239P
Octal buffer/line driver,SN74ALS541N

Octal buffer/line driver,SN74ALS541N

Supplier's Site
Line Interface ICs - 638239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
638239
Line Interface ICs 638239
Octal buffer/line driver,SN74ALS541N

Octal buffer/line driver,SN74ALS541N

Supplier's Site
Line Interface ICs - 1450827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1450827
Line Interface ICs 1450827
Octal buffer/line driver,SN74ALS541N

Octal buffer/line driver,SN74ALS541N

Supplier's Site
Singapore, Singapore
8-bit 5.5V Interface Transceiver IC
704-SN74ALS541N
8-bit 5.5V Interface Transceiver IC 704-SN74ALS541N
8-Bit 3-State Buffer IC, 4.5-5.5V, Bipolar, PDIP Product overview: SN74ALS541N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS541N can be used for catalog matching and distributor lookup.

8-Bit 3-State Buffer IC, 4.5-5.5V, Bipolar, PDIP Product overview: SN74ALS541N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS541N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS541N - 1253789-SN74ALS541N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS541N
1253789-SN74ALS541N
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS541N 1253789-SN74ALS541N
Manufacturer: Texas Instruments Win Source Part Number: 1253789-SN74ALS541N Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing Family Part Number: 74ALS541 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253789-SN74ALS541N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Family Part Number: 74ALS541
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALS541N 638239P 638239 704-SN74ALS541N 1253789-SN74ALS541N
Product Name SN74ALS541 Octal Buffers And Line Drivers With 3-State Outputs Line Interface ICs Line Interface ICs 8-bit 5.5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS541N
Technology ALS
Device Type Line / Bus Driver; Buffer Line / Bus Driver; Buffer; Buffer & Line Driver Line / Bus Driver; Buffer; Buffer, line driver Transceiver Buffer
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 5 Other; 5.5 v Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT241 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT241E - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIDR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers