Texas Instruments SN74ALVTH16601 2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs SN74ALVTH16601VR

Description
2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs 56-TVSOP -40 to 85
Request a Quote
Description
2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs 56-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVTH16601 is an 18-bit universal bus transceiver designed for 2.5-V or 3.3-V operation with TTL-compatible I/O for 5-V systems. It combines D-type latches and flip-flops to support transparent, latched, and clocked data transfer modes, with output enable, latch enable, and clock inputs for directional control. The device features active bus-hold circuitry, power-up 3-state for hot insertion, and low output ground bounce (<0.8 V at 3.3 V). It is packaged in a 56-pin thin very small outline (DGV, TVSOP) and characterized for operation from -40°C to 85°C. Output drive capability is -32 mA / +64 mA at 3.3 V. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 100 mA per JESD 78, Class II.

Datasheet Summary
Powered by GS/AI

The SN74ALVTH16601 is an 18-bit universal bus transceiver designed for 2.5-V or 3.3-V operation with TTL-compatible I/O for 5-V systems. It combines D-type latches and flip-flops to support transparent, latched, and clocked data transfer modes, with output enable, latch enable, and clock inputs for directional control. The device features active bus-hold circuitry, power-up 3-state for hot insertion, and low output ground bounce (<0.8 V at 3.3 V). It is packaged in a 56-pin thin very small outline (DGV, TVSOP) and characterized for operation from -40°C to 85°C. Output drive capability is -32 mA / +64 mA at 3.3 V. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 100 mA per JESD 78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH16601 2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs - SN74ALVTH16601VR - Texas Instruments
Dallas, TX, United States
SN74ALVTH16601 2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs
SN74ALVTH16601VR
SN74ALVTH16601 2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs SN74ALVTH16601VR
2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs 56-TVSOP -40 to 85

2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs 56-TVSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V Interface Transceiver IC
725-SN74ALVTH16601VR
3.6V Interface Transceiver IC 725-SN74ALVTH16601VR
18-Bit Universal Bus Transceiver, 3-State, 2.3-3.6V, BICMOS, TFSOP Product overview: SN74ALVTH16601VR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVTH16601VR can be used for catalog matching and distributor lookup.

18-Bit Universal Bus Transceiver, 3-State, 2.3-3.6V, BICMOS, TFSOP Product overview: SN74ALVTH16601VR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVTH16601VR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Universal Bus Functions - 296-6314-2-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
296-6314-2-ND
Universal Bus Functions 296-6314-2-ND
Universal Bus Transceiver 18-Bit 56-TVSOP

Universal Bus Transceiver 18-Bit 56-TVSOP

Buy Now Datasheet
Universal Bus Functions - SN74ALVTH16601VR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
SN74ALVTH16601VR
Universal Bus Functions SN74ALVTH16601VR
Universal Bus Transceiver 18-Bit 56-TVSOP

Universal Bus Transceiver 18-Bit 56-TVSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALVTH16601VR 725-SN74ALVTH16601VR 296-6314-2-ND SN74ALVTH16601VR
Product Name SN74ALVTH16601 2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs 3.6V Interface Transceiver IC Universal Bus Functions Universal Bus Functions
Technology ALVT
Device Type Transceiver Transceiver Line / Bus Controller
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT2952A Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9308602Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details