16-bit buffer/driver with 3-state outputs, available in a 48-pin SSOP package, operates from 1.65 V to 3.6 V, features a maximum propagation delay of 3 ns at 3.3 V and ±24 mA output drive capability, and meets JESD17 latch-up performance and JESD22 ESD protection standards, with an operating temperature range of -40°C to 85°C.
16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 85
16-Bit 3-State Buffer/Driver, 1.65-3.6V, CMOS, 48-SSOP Product overview: SN74ALVC16244ADLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVC16244ADL
Bus Driver, ALVC/VCX/A Series, 16-Func, 4-Bit, True Output, CMOS, PDSO48
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVC16244ADLR | 704-SN74ALVC16244ADLR | SN74ALVC16244ADLR |
| Product Name | SN74ALVC16244A 16-Bit Buffer/Driver With 3-State Outputs | 16-bit 3.6V SSOP Interface Transceiver IC | |
| Technology | ALVC | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |