8-Bit Bus Transceiver and Transparent D-Type Latch with 4 Independent Buffers 48-TVSOP -40 to 85
8-Bit Bidirectional Transceiver Latch, 3-STATE CMOS, 24mA, 3.6V, TFSOP Product overview: SN74ALVCH16973DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24mA, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 24mA, 3.6V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVCH16973DG
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH16973DGVR | 704-SN74ALVCH16973DGVR |
| Product Name | SN74ALVCH16973 8-Bit Bus Transceiver and Transparent D-Type Latch with 4 Independent Buffers | 8-bit 24mA 3.6V Interface Transceiver IC |
| Technology | ALVC | |
| Device Type | Transceiver; Buffer | Transceiver |
| Features | RoHS | RoHS |