Texas Instruments SN74ALS645A Octal Bus Transceivers With 3-State Outputs SN74ALS645A-1DWR

Description
Octal Bus Transceivers With 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Description
Octal Bus Transceivers With 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS645A-1DWR is an octal bus transceiver designed for asynchronous two-way communication between data buses. It features true logic and 3-state outputs, allowing data transmission from the A bus to the B bus or vice versa, controlled by the direction-control (DIR) input. The output-enable (OE) input can disable the device, effectively isolating the buses. This specific version, the -1 variant, supports a maximum low-level output current (IOL) of 48 mA, which is higher than the standard version. The device operates within a supply voltage range of 4.5 V to 5.5 V and is characterized for temperatures from 0°C to 70°C. It is available in a 20-pin SOIC package, making it suitable for high-density applications. The transceiver is ideal for engineers looking for reliable bus communication solutions in their designs.

Datasheet Summary
Powered by GS/AI

The SN74ALS645A-1DWR is an octal bus transceiver designed for asynchronous two-way communication between data buses. It features true logic and 3-state outputs, allowing data transmission from the A bus to the B bus or vice versa, controlled by the direction-control (DIR) input. The output-enable (OE) input can disable the device, effectively isolating the buses. This specific version, the -1 variant, supports a maximum low-level output current (IOL) of 48 mA, which is higher than the standard version. The device operates within a supply voltage range of 4.5 V to 5.5 V and is characterized for temperatures from 0°C to 70°C. It is available in a 20-pin SOIC package, making it suitable for high-density applications. The transceiver is ideal for engineers looking for reliable bus communication solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS645A Octal Bus Transceivers With 3-State Outputs - SN74ALS645A-1DWR - Texas Instruments
Dallas, TX, United States
SN74ALS645A Octal Bus Transceivers With 3-State Outputs
SN74ALS645A-1DWR
SN74ALS645A Octal Bus Transceivers With 3-State Outputs SN74ALS645A-1DWR
Octal Bus Transceivers With 3-State Outputs 20-SOIC 0 to 70

Octal Bus Transceivers With 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SOIC Interface Transceiver IC
704-SN74ALS645A-1DWR
8-bit 5V SOIC Interface Transceiver IC 704-SN74ALS645A-1DWR
Octal 3-State Bus Transceiver, 8-Bit, SOIC, 5V Product overview: SN74ALS645A-1DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS645A-1DWR can be used for catalog matching and distributor lookup.

Octal 3-State Bus Transceiver, 8-Bit, SOIC, 5V Product overview: SN74ALS645A-1DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS645A-1DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74ALS645A-1DWR 704-SN74ALS645A-1DWR
Product Name SN74ALS645A Octal Bus Transceivers With 3-State Outputs 8-bit 5V SOIC Interface Transceiver IC
Technology ALS
Device Type Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701KA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
 - 54F14DM-MLS - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP14
View Details