16-bit registered transceiver with 3-state outputs designed for 1.65-V to 3.6-V VCC operation, featuring bus-hold circuitry on data inputs and latch-up performance exceeding 500 mA per JESD17. Characterized for operation from -40°C to 85°C, it is available in a 56-pin TSSOP (DGG) package with dimensions of 14.7 mm pitch, 8.9 mm thickness, and 24.4 mm width. The device supports bidirectional data flow and is qualified for industrial temperature range operation.
16-Bit Registered Transceiver With 3-State Outputs 56-SSOP -40 to 85
16-Bit 3-State Registered Transceiver, Bidirectional, CMOS, 24mA, SSOP Product overview: SN74ALVCH16952DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 24mA, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVCH16952DL
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH16952DL | 704-SN74ALVCH16952DL |
| Product Name | SN74ALVCH16952 16-Bit Registered Transceiver With 3-State Outputs | 16-bit 24mA SSOP Interface Transceiver IC |
| Technology | ALVC | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |