18-bit universal bus driver with 3-state outputs, designed for 1.65-V to 3.6-V operation, in a 56-pin TSSOP package with dimensions of 8.9 mm width, 14.7 mm length, and 1.4 mm thickness, operating from -40°C to 85°C. It provides 24 mA output drive at 3.3 V, has a propagation delay of 2 ns at 3.3 V, and meets JESD17 latch-up performance exceeding 250 mA and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
18-Bit Universal Bus Driver With 3-State Outputs 56-TSSOP -40 to 85
Bus Driver, ALVC/VCX/A Series, 18-Func, 18-Bit, True Output, CMOS, PDSO56
Universal Bus Driver 18-Bit 56-TSSOP
18-Bit 3-State Buffer/Driver, 5.2ns, 24mA, 1.65-3.6V, TSSOP Product overview: SN74ALVC16835DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24mA, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVC16835DGG
Universal Bus Driver 18-Bit 56-TSSOP
IC UNIV BUS DVR 18BIT 56TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVC16835DGGR | SN74ALVC16835DGGR | 296-1137-2-ND | 725-SN74ALVC16835DGGR | SN74ALVC16835DGGR | 815-SN74ALVC16835DGGR |
| Product Name | SN74ALVC16835 18-Bit Universal Bus Driver With 3-State Outputs | Universal Bus Functions | 24mA 3.6V TSSOP Interface Transceiver IC | Universal Bus Functions | IC UNIV BUS DVR 18BIT 56TSSOP | |
| Technology | ALVC | |||||
| Device Type | Line / Bus Driver | Line / Bus Driver | Transceiver | Line / Bus Controller | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 | Other; 1.65V ~ 3.6V | 3.6V; Other; 1.65V ~ 3.6V | Other; 1.8V |