The SN74ALVTHR16245DL is a 16-bit (dual-octal) noninverting 3-state bus transceiver designed for 2.5-V or 3.3-V operation, with TTL-compatible I/O for 5-V systems. It is packaged in a 48-lead SSOP (DL) and features flow-through architecture for simplified PCB layout. The device includes bus-hold circuitry on data inputs, equivalent 30-Ω series resistors on output ports to suppress overshoot, and supports hot insertion with power-up 3-state and I_off circuitry. Outputs can sink up to 12 mA at 3.3 V and source up to 12 mA, with latch-up performance exceeding 100 mA per JESD 78, Class II, and ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM. Operating temperature range is -40°C to 85°C.
2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85
16-Bit 3-State Bus Transceiver, 2.5V/3.3V, BICMOS, SSOP Product overview: SN74ALVTHR16245DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 2.5V, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVTHR16245D
Bus Transceiver, ALVT Series, 2-Func, 8-Bit, True Output, BICMOS, PDSO48
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVTHR16245DL | 704-SN74ALVTHR16245DL | SN74ALVTHR16245DL |
| Product Name | SN74ALVTHR16245 2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs | 16-bit 2.5V 3.3V SSOP Interface Transceiver IC | |
| Technology | ALVT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |