16-bit registered transceiver with 3-state outputs, designed for 1.65-V to 3.6-V operation, in a 56-pin TSSOP package with dimensions of 8.9 mm width, 14.7 mm length, and 1.4 mm thickness, operating from -40^°C to 85^°C and featuring bus-hold circuitry and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.
16-Bit Registered Transceiver With 3-State Outputs 56-TSSOP -40 to 85
SN74ALVCH16543 16-Bit Registered Transceiver With 3-State Outputs
16-Bit 3-State Transceiver, Bidirectional, 24mA, 4.8ns, TSSOP Product overview: SN74ALVCH16543DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 24mA, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVCH16543DG
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH16543DGGR | SN74ALVCH16543DGGR | 704-SN74ALVCH16543DGGR |
| Product Name | SN74ALVCH16543 16-Bit Registered Transceiver With 3-State Outputs | 16-bit 24mA TSSOP Interface Transceiver IC | |
| Technology | ALVC | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |