The SN74ALVC244PW is an octal buffer/driver with 3-state outputs, designed for operation from 1.65 V to 3.6 V. It is packaged in a 20-pin TSSOP with a maximum propagation delay of 2.8 ns at 3.3 V and provides output drive of up to -24 mA at 3 V. The device features separate output-enable inputs for each 4-bit group and maintains high-impedance outputs when enabled. It operates over a free-air temperature range of -40 °C to 85 °C. The package has a thermal impedance of 83 °C/W. It meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model, and exceeds 250 mA latch-up current per JESD17. Output currents are specified up to 24 mA sink and 24 mA source across the supply range.
Octal Buffer/Driver With 3-State OUtputs 20-TSSOP -40 to 85
Texas Instruments SN74ALVC244PW Buffer
Texas Instruments SN74ALVC244PW Buffer
Texas Instruments SN74ALVC244PW Buffer
8-Ch 3-State Buffer IC, 1.65-3.6V, 2.8ns, 8-Bit, TSSOP Product overview: SN74ALVC244PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVC244PW can be used for catalog matching and distributor lookup.
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVC244PW | 2494983 | 704-SN74ALVC244PW |
| Product Name | SN74ALVC244 Octal Buffer/Driver With 3-State OUtputs | Line Interface ICs | 8-bit 3.6V TSSOP Interface Transceiver IC |
| Technology | ALVC | ||
| Device Type | Buffer | Line / Bus Driver; Buffer; Buffer | Transceiver |
| Features | RoHS | RoHS | RoHS |