Texas Instruments SN74ALVTHR16245 2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs SN74ALVTHR16245LR

Description
2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTHR16245 2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs - SN74ALVTHR16245LR - Texas Instruments
Dallas, TX, United States
SN74ALVTHR16245 2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs
SN74ALVTHR16245LR
SN74ALVTHR16245 2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs SN74ALVTHR16245LR
2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85

2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 2.5V 3.3V SSOP Interface Transceiver IC
704-SN74ALVTHR16245LR
16-bit 2.5V 3.3V SSOP Interface Transceiver IC 704-SN74ALVTHR16245LR
16-Bit Bus Transceiver, 3-State, 2.5V/3.3V, 48-SSOP Product overview: SN74ALVTHR16245LR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 2.5V, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVTHR16245L R can be used for catalog matching and distributor lookup.

16-Bit Bus Transceiver, 3-State, 2.5V/3.3V, 48-SSOP Product overview: SN74ALVTHR16245LR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 2.5V, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVTHR16245LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTHR16245LR - 1253949-SN74ALVTHR16245LR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTHR16245LR
1253949-SN74ALVTHR16245LR
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTHR16245LR 1253949-SN74ALVTHR16245LR
Manufacturer: Texas Instruments Win Source Part Number: 1253949-SN74ALVTHR16 245LR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: 74ALVTHR16245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.7V, 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1253949-SN74ALVTHR16245LR
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVTHR16245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 2.7V, 3V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALVTHR16245LR 704-SN74ALVTHR16245LR 1253949-SN74ALVTHR16245LR
Product Name SN74ALVTHR16245 2.5-V/3.3-V 16-Bit Bus Transceiver With 3-State Outputs 16-bit 2.5V 3.3V SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVTHR16245LR
Technology ALVT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-88540012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MSA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details