Octal buffer/driver with 3-state outputs, available in a 20-pin TSSOP package, operates from 1.65 V to 3.6 V, and supports a maximum propagation delay of 2.8 ns at 3.3 V with Output Drive of -24 mA at 3.3 V. The device operates over a temperature range of -40°C to 85°C, meets JESD17 latch-up performance exceeding 250 mA, and complies with JESD22 ESD protection standards for Human Body Model (2000 V), Machine Model (200 V), and Charged Device Model (1000 V).
Octal Buffer/Driver With 3-State OUtputs 20-TSSOP -40 to 85
Bus Driver, ALVC/VCX/A Series, 2-Func, 4-Bit, True Output, PDSO20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVC244PWE4 | SN74ALVC244PWE4 |
| Product Name | SN74ALVC244 Octal Buffer/Driver With 3-State OUtputs | |
| Technology | ALVC | |
| Device Type | Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |