Texas Instruments SN74ALVCH16524 18-Bit Registered Bus Transceiver With 3-State Outputs SN74ALVCH16524DL

Description
18-Bit Registered Bus Transceiver With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Description
18-Bit Registered Bus Transceiver With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVCH16524DL is an 18-bit registered bus transceiver with 3-state outputs, designed for operation from 1.65 V to 3.6 V. It features bus-hold circuitry on data inputs, ±24 mA output drive capability at 3.3 V, and propagation delay of 3.2 ns at 3.3 V. The device is packaged in a 56-pin SSOP (DL) with dimensions of 473.7 mm length, 14.24 mm width, and 5110 µm thickness. It operates over a free-air temperature range of -40°C to 85°C and meets JESD17 latch-up performance and JESD22 ESD standards (2000 V human-body model, 200 V machine model).

Datasheet Summary
Powered by GS/AI

The SN74ALVCH16524DL is an 18-bit registered bus transceiver with 3-state outputs, designed for operation from 1.65 V to 3.6 V. It features bus-hold circuitry on data inputs, ±24 mA output drive capability at 3.3 V, and propagation delay of 3.2 ns at 3.3 V. The device is packaged in a 56-pin SSOP (DL) with dimensions of 473.7 mm length, 14.24 mm width, and 5110 µm thickness. It operates over a free-air temperature range of -40°C to 85°C and meets JESD17 latch-up performance and JESD22 ESD standards (2000 V human-body model, 200 V machine model).

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16524 18-Bit Registered Bus Transceiver With 3-State Outputs - SN74ALVCH16524DL - Texas Instruments
Dallas, TX, United States
SN74ALVCH16524 18-Bit Registered Bus Transceiver With 3-State Outputs
SN74ALVCH16524DL
SN74ALVCH16524 18-Bit Registered Bus Transceiver With 3-State Outputs SN74ALVCH16524DL
18-Bit Registered Bus Transceiver With 3-State Outputs 56-SSOP -40 to 85

18-Bit Registered Bus Transceiver With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
24mA SSOP Interface Transceiver IC
725-SN74ALVCH16524DL
24mA SSOP Interface Transceiver IC 725-SN74ALVCH16524DL
18-Bit 3-State Bus Transceiver, CMOS, 24mA, SSOP Product overview: SN74ALVCH16524DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24mA, SSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH16524DL can be used for catalog matching and distributor lookup.

18-Bit 3-State Bus Transceiver, CMOS, 24mA, SSOP Product overview: SN74ALVCH16524DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24mA, SSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH16524DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALVCH16524DL - Rochester Electronics
Newburyport, MA, United States
SN74ALVCH16524 18-Bit Registered Bus Transceiver With 3-State Outputs

SN74ALVCH16524 18-Bit Registered Bus Transceiver With 3-State Outputs

Supplier's Site Datasheet
Universal Bus Functions - 296-12870-5-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
296-12870-5-ND
Universal Bus Functions 296-12870-5-ND
Universal Bus Transceiver 18-Bit 56-SSOP

Universal Bus Transceiver 18-Bit 56-SSOP

Buy Now Datasheet
Universal Bus Functions - SN74ALVCH16524DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
SN74ALVCH16524DL
Universal Bus Functions SN74ALVCH16524DL
Universal Bus Transceiver 18-Bit 56-SSOP

Universal Bus Transceiver 18-Bit 56-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALVCH16524DL 725-SN74ALVCH16524DL SN74ALVCH16524DL 296-12870-5-ND SN74ALVCH16524DL
Product Name SN74ALVCH16524 18-Bit Registered Bus Transceiver With 3-State Outputs 24mA SSOP Interface Transceiver IC Universal Bus Functions Universal Bus Functions
Technology ALVC
Device Type Transceiver Transceiver Transceiver Line / Bus Controller
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-86890012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIRGYRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers