The SN74ALVCHR16269ALR is a 12-bit to 24-bit registered bus exchanger designed for operation within a voltage range of 1.65 V to 3.6 V. This device is part of the Texas Instruments Widebus,Ñ¢ family and features three-state outputs, making it suitable for applications requiring multiplexing or demultiplexing of data between two ports and a single port. It supports a maximum propagation delay of 5.2 ns at 3.3 V and can drive outputs with a current of up to 24 mA. The device includes built-in bus-hold circuitry that maintains valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. Additionally, it offers robust ESD protection exceeding JESD 22 standards, with ratings of 2000 V for the human-body model and 200 V for the machine model. The SN74ALVCHR16269ALR is particularly effective as an interface between synchronous DRAMs and high-speed microprocessors, ensuring synchronous data transactions controlled by clock and enable signals. It is available in multiple package options, including SSOP and TSSOP, and operates within a temperature range of -40°C to 85°C.
Registered Bus Exchanger 1-Element 24-OUT 12-IN 56-Pin SSOP T/R Product overview: SN74ALVCHR16269ALR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCHR16269A
Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 725-SN74ALVCHR16269ALR | 296-6289-2-ND | SN74ALVCHR16269ALR |
| Product Name | SSOP Interface Transceiver IC | Universal Bus Functions | Universal Bus Functions |
| Device Type | Transceiver | Line / Bus Controller |