The SN74ALVCH16973DGGR is an 8-bit bus transceiver with a transparent D-type latch and four independent noninverting buffers, designed for 1.65-V to 3.6-V operation. It is packaged in a 48-pin TSSOP (DGG) with a body size of 12.0 mm by 6.1 mm and is rated for operation from -40°C to 85°C. The device features bus-hold circuitry on all data inputs, eliminates the need for external pullup/pulldown resistors, and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The transceiver and latch functions are controlled independently by DIR, TOE, LE, and LOE inputs, enabling bidirectional data flow and high-impedance output states. It supports latch-enable and output-enable functions for flexible bus management.
8-Bit Bus Transceiver and Transparent D-Type Latch with 4 Independent Buffers 48-TSSOP -40 to 85
8-Bit Bidirectional Transceiver Latch, 3-STATE, 48-TSSOP Product overview: SN74ALVCH16973DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVCH16973DG
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH16973DGGR | 704-SN74ALVCH16973DGGR |
| Product Name | SN74ALVCH16973 8-Bit Bus Transceiver and Transparent D-Type Latch with 4 Independent Buffers | 8-bit TSSOP Interface Transceiver IC |
| Technology | ALVC | |
| Device Type | Transceiver; Buffer | Transceiver |
| Features | RoHS | RoHS |