SN74ALVCH162344GR is a 1-bit to 4-bit address driver with 3-state outputs, housed in a 56-pin TSSOP package with dimensions of 8.9 mm thickness, 14.7 mm pitch, and 24.4 mm width. It operates from 1.65 V to 3.6 V, has a maximum propagation delay of 4.4 ns at 3.3 V, and provides 12 mA output drive capability. Output ports include integrated 26-Ω series resistors and bus-hold circuitry to eliminate external pullup/pulldown resistors. The device is rated for operation from -40°C to 85°C and meets JEDEC moisture sensitivity level 1 with a peak reflow temperature of 260°C.
1-Bit To 4-Bit Address Driver With 3-State Outputs 56-TSSOP -40 to 85
Bus Driver, ALVC/VCX/A Series, 8-Func, 4-Bit, True Output, CMOS, PDSO56
32-Bit 3-State Buffer/Line Driver, 1.65-3.6V, 85°C, TSSOP Product overview: SN74ALVCH162344GR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVCH162344G
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH162344GR | SN74ALVCH162344GR | 704-SN74ALVCH162344GR |
| Product Name | SN74ALVCH162344 1-Bit To 4-Bit Address Driver With 3-State Outputs | 32-bit 3.6V TSSOP Interface Transceiver IC | |
| Technology | ALVC | ||
| Device Type | SN74ALVCH162344 1-Bit To 4-Bit Address Driver With 3-State Outputs | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |