The SN74AS04 is a hex inverter IC available in a 14-pin small-outline integrated circuit (SOIC) package, operating over a temperature range of 0°C to 70°C. It operates with a supply voltage of 4.5 V to 5.5 V, has a high-level output current of −2 mA, and a low-level output current of 20 mA. The device features a propagation delay of 2 ns to 8 ns for low-to-high and 3 ns to 11 ns for high-to-low transitions with a 50 pF load. It is designed for standard TTL compatibility and supports output currents up to −30 mA under specified test conditions.
Hex Inverters 14-SOIC 0 to 70
Inverter, AS Series, 6-Func, 1-Input, TTL, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AS04DG4 | SN74AS04DG4 |
| Product Name | SN74AS04 Hex Inverters | |
| Technology | AS | |
| Device Type | SN74AS04 Hex Inverters | |
| Features | RoHS | RoHS |